EN
  • EN
  • DE

ASP-180431-01

Part No ASP-180431-01
Manufacturer Samtec Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046171-ASP-180431-01
Categories OEM Parts(A-B)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASP-180431-01 CAD Model

Description

The ASP-180431-01 is a connector component manufactured by Samtec Inc., a well-known provider of interconnect solutions. This particular part likely belongs to the ASP series, which is recognized for its performance in various board-to-board connection scenarios where signal integrity and robust mating are crucial. The -01 suffix typically indicates a specific variation or configuration within the ASP-180431 product family, possibly related to plating, packaging, or other custom features.

Applications

  • Networking and Telecommunications: Used in routers, switches, and other network infrastructure equipment for high-speed data transfer.
  • Data Centers: Connects various boards within servers and storage systems.
  • Industrial Control Systems: Ensures reliable connections in harsh industrial environments.
  • Medical Electronics: Utilized in critical medical devices, requiring high reliability and signal integrity.
  • Aerospace and Defense: Provides robust and secure connections in avionics and military applications.

Features

  • High-Density Interconnect: Allows for a large number of connections in a compact footprint.
  • Surface Mount Compatibility: Designed for automated assembly processes, reducing manufacturing costs.
  • Secure Mating: Provides a reliable and stable connection, minimizing the risk of accidental disconnection.
  • Optimized Signal Integrity: Minimizes signal reflections and crosstalk for high-speed data transmission.
  • Durable Construction: Designed to withstand harsh environments and mechanical stress.
  • Gold-Plated Contacts: Ensures excellent conductivity and resistance to corrosion.

Benefits

  • Improved System Performance: Enables high-speed data transfer and minimizes signal degradation.
  • Enhanced Reliability: Robust design and high-quality materials ensure long-term performance.
  • Reduced Manufacturing Costs: Surface mount compatibility simplifies assembly.
  • Space Savings: High-density design allows for compact board layouts.
  • Long-Term Durability: Gold-plated contacts ensure long-lasting performance and reliability.

Additional Details

For detailed specifications such as pin count, pitch, mating height, electrical characteristics (voltage, current, impedance), and material composition, the official Samtec datasheet for ASP-180431-01 is essential. Samtec provides comprehensive technical support, including 3D models and simulation tools, to assist engineers in integrating this connector into their designs. Proper handling during soldering and assembly is critical to prevent damage and ensure optimal performance. The connector is designed to meet stringent industry standards for environmental performance and reliability.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess