The Samtec ASP-174382-01 is a high-speed edge card connector. Samtec specializes in interconnect solutions, and this part number likely represents a connector designed for demanding applications requiring reliable signal transmission.
Applications:
- High-speed data transmission systems.
- Telecommunications equipment.
- Networking infrastructure.
- Medical imaging devices.
- Test and measurement equipment.
Features
- High-density contacts for maximum signal integrity.
- Durable construction for reliable performance.
- Designed for automated assembly processes.
- Supports various data transfer protocols.
- Compact design for space-constrained applications.
Benefits
- Ensures reliable signal transmission in high-speed applications.
- Reduces signal loss and improves system performance.
- Simplifies assembly processes and reduces manufacturing costs.
- Provides a durable and long-lasting connection.
- Enables high-density board designs.
Technical Specifications (General):
- Connector Type: Edge Card Connector
- Number of Contacts: Needs further investigation to determine the exact number of contacts
- Pitch: Needs further investigation to determine the exact pitch
- Current Rating: Needs further investigation to determine the exact current rating
- Voltage Rating: Needs further investigation to determine the exact voltage rating
- Operating Temperature: Needs further investigation to determine the exact operating temperature
For detailed specifications, refer to the Samtec datasheet for part number ASP-174382-01.