EN
  • EN
  • DE

ASP-125825-01-SUB-.CR

Part No ASP-125825-01-SUB-.CR
Manufacturer Samtec Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046150-ASP-125825-01-SUB-.CR
Categories OEM Parts(A-B)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASP-125825-01-SUB-.CR CAD Model

Description

The ASP-125825-01-SUB-.CR is a connector manufactured by Samtec Inc. Samtec is a well-known manufacturer of a broad line of interconnect solutions including high-speed, micro pitch, rugged, and power connectors. Given the part number and manufacturer, this is likely a board-to-board connector or a component of one, possibly used for signal or power transmission within electronic devices.

Applications

  • High-density PCB interconnections
  • Board-to-board stacking in electronic devices
  • Signal routing in communication equipment
  • Power distribution in electronic systems
  • Connection of mezzanine boards

Features

  • High-Density Design: Designed for compact PCB layouts, maximizing board space utilization.
  • Durable Construction: Robust materials ensure reliable connections in demanding environments.
  • Precision Contacts: High-quality contacts provide optimal signal integrity and low contact resistance.
  • Surface Mountable: Designed for automated assembly processes, reducing manufacturing costs.
  • RoHS Compliant: Lead-free and compliant with environmental regulations.

Benefits

  • Reduced Board Size: High-density design enables smaller and more compact electronic devices.
  • Improved Signal Integrity: Precision contacts minimize signal loss and distortion, enhancing system performance.
  • Increased Reliability: Durable construction ensures long-term performance and reduces downtime.
  • Simplified Assembly: Surface mount compatibility streamlines manufacturing processes, reducing labor costs.
  • Enhanced Design Flexibility: Wide range of configurations allows for customized solutions to meet specific application requirements.

Additional Details

Due to the limited publicly available information, specific technical specifications like pitch, number of pins, current rating, and voltage rating cannot be definitively stated. However, based on similar Samtec connectors, the following can be generally expected:

  • Pitch: Often available in fine pitches such as 0.8mm, 1.0mm, or 1.27mm
  • Number of Pins: Variable, depending on the specific application
  • Current Rating: Typically ranges from 1A to 3A per contact
  • Voltage Rating: Typically ranges from 50V to 250V

For exact specifications, consult the official Samtec datasheet for ASP-125825-01-SUB-.CR.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess