EN
  • EN
  • DE

APH-1502-T-H

Part No APH-1502-T-H
Manufacturer Samtec Inc.
Catalog Custom Parts (0 - A)
Description Board to Board & Mezzanine Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1124444-APH-1502-T-H
Categories Custom Parts
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APH-1502-T-H CAD Model

Description

The APH-1502-T-H is a connector manufactured by Samtec Inc. It is part of their high-quality connector solutions designed for reliable and efficient signal transmission. Samtec is a well-known manufacturer specializing in interconnect solutions, including board-to-board, cable-to-board, and other types of connectors.

Applications

  • Board-to-board connections: Used for connecting PCBs within electronic devices.
  • Data Communication Systems: Employed in networking equipment and servers.
  • Industrial Automation: Found in control systems, robotics, and instrumentation.
  • Medical Equipment: Utilized in diagnostic and therapeutic devices.
  • Aerospace and Defense Systems: Used in communication and control systems.

Features

  • High Density: Allows for a large number of connections in a small space.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • High-Speed Data Transmission: Supports fast data transfer rates.
  • Durable Construction: Built to withstand harsh environmental conditions.
  • Secure Mating: Ensures reliable electrical connection.

Benefits

  • Improved System Performance: High-speed data transmission capabilities enhance overall system speed.
  • Increased Reliability: Robust design ensures dependable performance in demanding environments.
  • Reduced Assembly Costs: SMT compatibility streamlines the manufacturing process.
  • Compact Design: High density allows for miniaturization of electronic devices.
  • Versatile Application: Suitable for a wide range of industries and applications.

Additional Details

The APH-1502-T-H is typically a surface mount header connector. Without access to the specific datasheet, the exact pin count, pitch (distance between pins), and current rating are difficult to determine precisely. However, Samtec connectors are known for their precision and quality materials. The 'APH' likely refers to a specific series within Samtec's product line, the '15' might relate to the number of contacts, '02' could relate to a specific version/design, and the 'T-H' might indicate tin plating and housing style.

For specific technical specifications, such as voltage rating, current rating, mating force, and durability (number of mating cycles), consulting the official Samtec datasheet for APH-1502-T-H is recommended. The datasheet will provide detailed information on the connector's mechanical and electrical characteristics, as well as its environmental compliance.

You May Also Be Interested in

Amd
Contact for details
Need more? Email Us
Molex, LLC
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Diodes Incorporated
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess