The TCSCS1C106MAAR is a surface-mount aluminum electrolytic capacitor manufactured by Samsung. This capacitor is designed for general-purpose applications where a balance between performance, size, and cost is crucial. The capacitor has a capacitance of 10µF (microfarads) and is suitable for filtering, decoupling, and timing circuits.
Applications
- Power supply filtering
- Decoupling for integrated circuits
- Audio signal coupling
- Timing circuits
- General-purpose use in electronic circuits
Features
- Surface-mount design (SMD) for automated assembly
- Capacitance of 10µF
- Compact size
- Aluminum electrolytic construction
- RoHS compliant
Benefits
- Reduces voltage ripple in power supplies
- Provides stable voltage to ICs
- Space-saving design
- Cost-effective solution
- Environmentally friendly
Additional Details
The voltage rating of the TCSCS1C106MAAR should be considered based on the specific application requirements. The equivalent series resistance (ESR) is an important parameter, particularly for high-frequency circuits. The operating temperature range influences the lifespan and reliability of the capacitor. Physical dimensions are critical for PCB layout and component placement. The expected lifespan depends on factors like operating voltage, temperature, and ripple current. Refer to the manufacturer's datasheet for precise specifications and application guidelines. Proper storage is crucial to maintaining the integrity of the component before use. Aluminum electrolytic capacitors have a limited lifespan compared to other capacitor types like ceramic capacitors. Derating the voltage and temperature can extend the lifespan of this capacitor. The capacitor's impedance characteristics can affect circuit performance at different frequencies.