The TCSCS1A685MAAR is a surface-mount aluminum electrolytic capacitor produced by Samsung. It is characterized by its capacitance of 6.8µF (microfarads), designed for general-purpose applications where stable and reliable performance is required. Its small size and surface-mount configuration make it suitable for high-density PCB layouts.
Applications
- Decoupling capacitor for integrated circuits
- Filtering in low-voltage power supplies
- Timing circuits
- Signal coupling
- Bypass capacitor for various electronic components
Features
- Surface-mount technology (SMT) for automated assembly
- 6.8µF capacitance value
- Compact size
- Aluminum electrolytic construction
- Designed for general-purpose applications
Benefits
- Reduces noise and voltage ripple in power supplies
- Provides stable voltage to integrated circuits
- Enables high-density PCB designs
- Offers a cost-effective capacitance solution
- Facilitates efficient automated assembly
Additional Details
The specific voltage rating of the TCSCS1A685MAAR is a critical parameter that must be considered based on the application's voltage requirements. The equivalent series resistance (ESR) of the capacitor impacts its performance in high-frequency circuits; lower ESR values generally improve performance. The operating temperature range is an important factor to consider, as it affects the capacitor's lifespan and reliability. The physical dimensions of the component are necessary for PCB layout and component placement. The expected lifespan of aluminum electrolytic capacitors is influenced by factors such as operating voltage, temperature, and ripple current. Derating the voltage and temperature can extend the capacitor's lifespan. Refer to the manufacturer's datasheet for precise specifications and application guidelines. The RoHS compliance ensures that the capacitor adheres to environmental safety standards.