The TCSCS1A107MDAR from Samsung is a surface-mount aluminum electrolytic capacitor characterized by its compact size and high volumetric efficiency. It is specifically rated for 10V and has a capacitance of 100µF (microfarads). This capacitor is designed for general-purpose applications requiring a reliable and cost-effective energy storage solution.
Applications
- Power supply smoothing
- DC-DC converters
- Filtering in electronic circuits
- Signal coupling and decoupling
- Energy storage in low-power applications
Features
- Surface-mount technology (SMT) for automated assembly
- Compact size, allowing for high-density board layouts
- High capacitance value (100µF) for effective energy storage
- 10V voltage rating, suitable for various low-voltage applications
- Aluminum electrolytic construction, offering a balance of performance and cost
Benefits
- Improved circuit stability by filtering out voltage fluctuations
- Efficient energy storage for reliable operation of electronic devices
- Reduced board space requirements due to its compact size
- Cost-effective solution for general-purpose capacitance needs
- Facilitates automated assembly, reducing manufacturing costs
Additional Details
The TCSCS1A107MDAR features a relatively high equivalent series resistance (ESR), which is typical for aluminum electrolytic capacitors. It is suitable for applications where ESR is not a critical parameter. The capacitor is designed to operate within a specified temperature range, typically from -40°C to +85°C. It adheres to industry standards for reliability and performance.
The case size and dimensions of the component are crucial for PCB layout design. Designers should consult the datasheet for detailed dimensional information. The typical lifetime of this capacitor is influenced by operating voltage, temperature, and ripple current. Derating the voltage and temperature can extend the lifespan of the component. The RoHS compliance ensures that the capacitor meets environmental standards by restricting the use of hazardous substances.