EN
  • EN
  • DE

TCSCS1A106KAAR

Part No TCSCS1A106KAAR
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (T)
Description Miniaturized Tantalum Chip Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Operating Temp Range -55C to 125C
Rad Hardened No
Failure Rate Not Required
Case Code A
Construction SMT Chip
Voltage 10VDC
Capacitance 10000000(pF)
Tolerance (+ or -) 10%
DCL 1(uA)
DF 8%
ESR 2(ohm)
Lead Spacing (nom) Not Required(mm)
Wire Form Not Required
Mounting Style SMD/SMT
Packaging Tape and Reel
Seal Not Required
Polarity Polar
Length W/Weld Not Required(mm)
Insulation Not Required
Package 3216-18
Product Length (mm) 3.2(mm)
Product Depth (mm) 1.6(mm)
Product Height (mm) 1.6(mm)
Case Style Molded
Seated Plane Height Not Required(mm)
Product Diameter (mm) Not Required(mm)
Win Source Part Number 095684-TCSCS1A106KAAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCSCS1A106KAAR CAD Model

Description

The TCSCS1A106KAAR is a high popularity electronic component manufactured by Samsung Electro-Mechanics America, Inc.

  • Suitable for: Use in various electronic applications
  • Features: Reliable and efficient component that can help enhance the performance of electronic devices, easy to install and use, cost-effective solution for electronic applications that require a high-quality component
  • Capacitance: 10000000(pF)
  • Voltage: 10VDC
  • Tolerance: 10%
  • Component: Surface mount
  • Case style: Molded
  • Polarity: Polar
  • DCL: 1(uA)
  • DF: 8%
  • ESR: 2(ohm)
  • Length: 3.2mm
  • Depth: 1.6mm
  • Height: 1.6mm
  • Suitable for: Use in electronic applications that require a high-quality component with these specifications

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014
Texas Instruments
Lowest to $5.6324
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0520 $57.9800
2,705+ $0.0427 $115.5035
4,170+ $0.0416 $173.4720
5,715+ $0.0404 $230.8860
7,355+ $0.0393 $289.0515
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess