EN
  • EN
  • DE

TCPFL0J805MUAR401B

Part No TCPFL0J805MUAR401B
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839945-TCPFL0J805MUAR401B
Ultra Librarian 3D Model Ultra Librarian TCPFL0J805MUAR401B CAD Model

Description

The TCPFL0J805MUAR401B is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. MLCCs are passive components used for a wide range of applications, primarily for decoupling, bypassing, filtering, and timing circuits. They are characterized by their small size, high capacitance values, and excellent frequency response.

Applications

  • Decoupling Capacitors: To stabilize voltage rails in digital circuits.
  • Bypass Capacitors: To filter out unwanted noise in analog circuits.
  • Filtering Circuits: In power supplies and signal processing applications.
  • Timing Circuits: In oscillators and other timing-sensitive circuits.
  • Portable Electronics: In smartphones, tablets, and other compact devices.
  • Automotive Electronics: In engine control units (ECUs) and other automotive systems.

Features

  • High Capacitance: Provides a relatively high capacitance value for its small size. The '805' likely indicates a capacitance value, which needs to be verified in the product's datasheet.
  • Small Size: Allows for high-density circuit board designs.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss and improves circuit performance.
  • High Reliability: Ensures stable performance over a wide range of conditions.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits

  • Improved Circuit Stability: Reduces voltage fluctuations and noise.
  • Enhanced Signal Integrity: Minimizes signal distortion and improves data transmission accuracy.
  • Increased Reliability: Ensures consistent performance over a long lifespan.
  • Reduced Manufacturing Costs: Enables automated assembly and reduces the need for manual labor.
  • Smaller Footprint: Allows for more compact and efficient circuit board designs.
  • Wide Range of Applications: Suitable for use in various electronic devices and systems.

Additional Details

The TCP series from Samsung is known for its reliability and performance. Specifications such as voltage rating, temperature coefficient, and tolerance should be verified in the official Samsung Electro-Mechanics datasheet for the TCPFL0J805MUAR401B. '0J' likely refers to the voltage rating (e.g., 6.3V), and the other characters specify tolerance, temperature characteristics and packaging information. Consulting the official datasheet is crucial for accurate design and application. This part is most likely a 0402 or 0603 package size MLCC. Exact physical dimensions and electrical characteristics are in the datasheet.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess