EN
  • EN
  • DE

PFU6N70EG-H

Part No PFU6N70EG-H
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 273490-PFU6N70EG-H
Ultra Librarian 3D Model Ultra Librarian PFU6N70EG-H CAD Model

Description

The PFU6N70EG-H is a power MOSFET. MOSFETs are semiconductor devices widely used in electronic switches and amplifiers. This particular MOSFET is designed for high-voltage and high-current applications.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • Motor control circuits
  • DC-DC converters

Features:

  • High voltage capability: Typically rated for 700V, allowing use in high voltage applications.
  • Low on-resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • Avalanche rated: Can withstand repetitive avalanche breakdown, enhancing reliability.
  • Gate charge (Qg): Optimized for efficient switching performance.
  • RoHS compliant: Complies with environmental regulations, restricting the use of hazardous substances.

Benefits:

  • High efficiency: Low RDS(on) and fast switching speed reduce power losses and improve overall system efficiency.
  • Reliable operation: Avalanche rating ensures robust performance under transient conditions.
  • Simplified design: Integrated features and optimized parameters simplify circuit design and reduce component count.
  • Compact size: Available in various package options for space-constrained applications.
  • Environmentally friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The PFU6N70EG-H datasheet provides specific details about its electrical characteristics, thermal performance, and package dimensions. Key parameters include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), gate charge (Qg), and thermal resistance (Rth). The device is typically available in TO-220, TO-220F, or similar packages. It's crucial to consult the datasheet for the specific manufacturer's specifications and recommended operating conditions. The gate threshold voltage is an important parameter to consider when designing gate drive circuitry. Ensure proper heat sinking to maintain the MOSFET within its safe operating temperature range.

You May Also Be Interested in

Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Others
Lowest to $0.3269
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess