EN
  • EN
  • DE

SPHWH1L5N603XEQ3A1

Part No SPHWH1L5N603XEQ3A1
Manufacturer Samsung
Catalog LED Lighting - White
Description LED WHITE HP 5700K 70CRI SMD / LED Lighting series White, Cool 5700K 3-Step MacAdam Ellipse 24.5V 160mA 120° 2020 (5050 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LH508A+
Product Status Obsolete
Color White, Cool
CCT (K) 5700K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test 650lm (Typ)
Current - Test 160mA
Voltage - Forward (Vf) (Typ) 24.5V
Lumens/Watt @ Current - Test 166 lm/W
CRI (Color Rendering Index) 70
Current - Max 220mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2020 (5050 Metric)
Supplier Device Package SMD
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Max) 0.031" (0.80mm)
Thermal Resistance of Package 3°C/W
Other Names 1510-SPHWH1L5N603XEQ3A1TR
Standard Package 14,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1239822-SPHWH1L5N603XEQ3A1
Ultra Librarian 3D Model Ultra Librarian SPHWH1L5N603XEQ3A1 CAD Model

Description

The Samsung Semiconductor LH508A+ series LED lighting in white, cool color is a high-quality product that is perfect for optoelectronics.

  • The product is: obsolete and comes in a standard package of 14,000.
  • The mounting is: SMD (SMT) with a maximum current of 220mA.
  • The viewing angle is: 120 degrees, and the voltage forward is 24.5V.
  • The CCT (K) is: 5700K 3-Step MacAdam Ellipse, and the CRI (Color Rendering Index) is 70.
  • The thermal resistance of the package is: 3 degrees Celsius per watt.
  • The package/case is: 2020 (5050 Metric), and the supplier device package is SMD.
  • The dimension is: 0.197 inches L x 0.197 inches W (5.00mm x 5.00mm).
  • ECCN is: EAR99, and MSL Level is 2A (4 Weeks).
  • The HTSUS is: 8541.41.0000, and the manufacturer is Samsung Semiconductor, Inc.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 6500K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
Broadcom Limited
Lowest to $0.8408

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess