EN
  • EN
  • DE

SPHCW1HDN825YHQTB3

Part No SPHCW1HDN825YHQTB3
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB LC006B 5700K SQUARE / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Cool Square
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Series LC006B Gen3
Package Tape & Reel (TR)
Product Status Obsolete
Type Chip On Board (COB)
Color White, Cool
CCT (K) 5700K
Configuration Square
Luminous Flux @ Current/Temperature 988lm (887lm ~ 1089lm)
Current - Test 180mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 35.5V
Lumens/Watt @ Current - Test 155 lm/W
Current - Max 320mA
CRI (Color Rendering Index) 80
Viewing Angle 115°
Dimension 13.50mm L x 13.50mm W
Height 1.50mm
Light Emitting Surface (LES) 8.00mm Dia
Lens Type Flat
Standard Package 1,750
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241104-SPHCW1HDN825YHQTB3
Ultra Librarian 3D Model Ultra Librarian SPHCW1HDN825YHQTB3 CAD Model

Description

The LC006B Gen3 COB LED from Samsung Semiconductor, Inc. is a high-quality optoelectronic product that is designed to provide bright and efficient lighting.

  • Type: Chip-on-board (COB)
  • Configuration: Square
  • Lens Type: Flat
  • Color: White, cool
  • CCT: 5700K
  • CRI: 80
  • Viewing Angle: 115 degrees
  • Forward Voltage: 35.5V (typical)
  • Maximum Current: 320mA
  • Luminous Flux: 988lm (typical) @ a current/temperature rating of 180mA/25 degrees Celsius
  • Package: Tape and reel (TR)
  • Standard Package: 1750
  • Length: 13.50mm
  • Width: 13.50mm
  • Height: 1.50mm
  • Light Emitting Surface (LES): 8.00mm diameter
  • Product Status: Obsolete
  • ECCN: EAR99

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED MOD LZ1 BLUE STARBOARD
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us
JKL Components Corp.
LED ENG CL WHT LNR LGT STRIP
Need more? Email Us
Inspired LED, LLC
LED ENG COOL WHT 6000K 12M REEL
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-32 COOL WHT SQ 5000K
Need more? Email Us
Citizen
LED COB CLU048 COOL WHT SQ 5000K
Need more? Email Us
JKL Components Corp.
LED MOD ALUMILINE LNR STRP 1.5'
Need more? Email Us
Seoul Semiconductor Inc.
LED MOD IND COOL WHT RECT 5000K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess