EN
  • EN
  • DE

SMAJ78A-13 78v

Part No SMAJ78A-13 78v
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190641-SMAJ78A-13 78v
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ78A-13 78v CAD Model

Description

Product Overview: SMAJ78A-13 78V Transient Voltage Suppressor

The SMAJ78A-13 from Diodes Incorporated is a robust transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage transients induced by system load dump and other transient voltage events. This device is rated for a stand-off voltage of 78 volts, making it an ideal choice for safeguarding components in a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • High Surge Capability: With its ability to handle high surge currents, the SMAJ78A-13 is capable of providing reliable protection against sudden surges in voltage, ensuring the longevity and stability of your electronic systems.
  • Low Clamping Voltage: The TVS has a low clamping voltage relative to its stand-off voltage, which means it can effectively clamp down on overvoltages without causing significant impact to the normal operation of the protected circuit.
  • Uni-directional Protection: This device offers uni-directional transient voltage suppression, which is ideal for scenarios where the potential overvoltage threat is known to occur in a specific polarity.
  • DO-214AC (SMA) Package: The SMAJ78A-13 comes in a compact DO-214AC (SMA) package, which is well-suited for high-density circuit board designs and offers a space-saving solution without compromising on performance.
  • Compliance with Standards: It meets or exceeds various industry standards, including IEC 61000-4-2 for electrostatic discharge (ESD) immunity, ensuring compatibility with a broad range of equipment.

Applications

The SMAJ78A-13 is versatile and can be used in a variety of applications, including:

  • Power supply protection
  • Portable devices
  • Industrial systems
  • Networking equipment
  • Telecommunication systems
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SMAJ78A-13 is no exception. The device is manufactured with the highest standards to ensure it meets the rigorous demands of commercial and industrial environments. Its reliability is further backed by comprehensive testing and quality control procedures that Diodes Incorporated implements for all its products.

With its combination of performance, durability, and compliance with industry standards, the SMAJ78A-13 is an excellent choice for designers looking to enhance the protection of their electronic systems against transient voltage events.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess