EN
  • EN
  • DE

AL5890-10P1-13

Part No AL5890-10P1-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN NO 10MA PDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type Linear
Topology -
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 7V
Voltage - Supply (Max) 400V
Voltage - Output 400V
Current - Output / Channel 10mA
Frequency -
Dimming No
Applications Lighting, Signage
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case POWERDI®123
Supplier Device Package PowerDI™ 123
Base Product Number AL5890
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368330-AL5890-10P1-13
Ultra Librarian 3D Model Ultra Librarian AL5890-10P1-13 CAD Model

Description

The AL5890-10P1-13 is a state-of-the-art linear constant current regulator (CCR) developed by Diodes Incorporated, designed to provide a simple and efficient solution for driving LED strings. This compact device is housed in a robust SOD-123 package, making it suitable for a wide range of lighting applications, including automotive, industrial, and commercial lighting systems.

Key Features

  • Constant Current Output: The AL5890-10P1-13 ensures a stable current output, which is critical for maintaining consistent brightness and color in LED applications. Its current regulation helps to prolong the life of the LEDs by protecting them from current fluctuations.
  • Wide Input Voltage Range: This CCR is designed to operate over a broad voltage range, accommodating various power supply conditions and making it versatile for use in different environments.
  • High Power Efficiency: With its linear operation, the AL5890-10P1-13 provides high power efficiency, which is essential for reducing energy consumption and heat generation in LED lighting systems.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard the LEDs and the regulator itself from overheating, thereby enhancing system reliability.
  • No External Components Required: The simplicity of the AL5890-10P1-13 design eliminates the need for additional external components, facilitating a more compact and cost-effective solution for LED driving circuits.

Applications

The AL5890-10P1-13 is ideal for a multitude of applications that require precise LED current regulation. It is especially useful in scenarios where space is at a premium and efficiency is of the utmost importance. Its applications include:

  • Automotive interior and exterior lighting
  • Architectural and decorative lighting
  • Commercial and retail display lighting
  • Emergency and safety lighting
  • General illumination

Specifications

The AL5890-10P1-13 offers a regulated current of 10mA and is designed to operate over an input voltage range of 40V to 60V. Its power dissipation is optimized for its package size, and its operating temperature range is from -40°C to +125°C, which ensures performance across a wide range of environmental conditions.

For detailed technical specifications, application circuits, and installation guidelines, refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess