EN
  • EN
  • DE

S5M8763A01-6170

Part No S5M8763A01-6170
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 307628-S5M8763A01-6170
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S5M8763A01-6170 CAD Model

Description

The Samsung S5M8763A01-6170 is a power management integrated circuit (PMIC) designed for use in a variety of portable electronic devices. PMICs are crucial components in modern electronics, responsible for efficiently managing and distributing power to different parts of a device. This specific PMIC is manufactured by Samsung and likely tailored for use in their mobile phones, tablets, and other similar products.

Applications

  • Mobile Phones: Power management for the entire device, including the processor, display, memory, and other peripherals.
  • Tablets: Similar to mobile phones, managing power for the larger display and potentially higher power consumption components.
  • Wearable Devices: Power management for smartwatches, fitness trackers, and other wearable electronics.
  • Other Portable Electronics: MP3 players, portable gaming devices, and other battery-powered devices.

Features

  • Multiple Voltage Rails: Provides several regulated voltage outputs to power different components with their specific voltage requirements.
  • High Efficiency: Designed to minimize power loss during voltage conversion, extending battery life.
  • Over-Voltage Protection (OVP): Protects the device from damage due to excessive voltage input.
  • Over-Current Protection (OCP): Protects the device from damage due to excessive current draw.
  • Short-Circuit Protection (SCP): Protects the device from damage due to short circuits.
  • Thermal Shutdown: Shuts down the PMIC if it overheats, preventing damage to the device.
  • I2C or SPI Communication: Allows the device's processor to control and monitor the PMIC's operation.
  • Buck and LDO Regulators: Implements both buck (step-down) and LDO (low-dropout) regulators for efficient voltage conversion.
  • Battery Charging Management: Includes circuitry for charging the device's battery safely and efficiently.

Benefits

  • Extended Battery Life: High efficiency minimizes power loss, allowing the device to operate longer on a single charge.
  • Improved Device Reliability: Protection features prevent damage from voltage surges, current overloads, and short circuits.
  • Reduced Component Count: Integrates multiple power management functions into a single chip, reducing the number of discrete components required.
  • Smaller Device Size: Integration allows for smaller and more compact device designs.
  • Simplified Design: Provides a complete power management solution, simplifying the design process for device manufacturers.
  • Enhanced System Performance: Stable and reliable power delivery ensures optimal performance of all device components.

Additional Details

While specific technical specifications vary depending on the exact revision and implementation, the S5M8763A01-6170 generally operates with an input voltage range suitable for Li-Ion batteries (typically 3.0V to 4.5V). It provides multiple output voltage rails with adjustable voltages to cater to different components' needs (e.g., 1.2V for the processor core, 1.8V for memory, 3.3V for peripherals). It also incorporates sophisticated battery charging algorithms to optimize charging speed and battery health. The exact package type is likely a small form-factor QFN or similar to minimize board space.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.1040 $58.2400
1,355+ $0.0855 $115.8525
2,085+ $0.0832 $173.4720
2,860+ $0.0809 $231.3740
3,735+ $0.0774 $289.0890
5,000+ $0.0693 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess