The Samsung S3F9454BZZ-VK94 is a 4-bit microcontroller from the S3F9454 series, tailored for embedded systems requiring minimal power usage and a cost-effective solution. It integrates a CPU core along with a collection of peripherals, rendering it useful for diverse control and automation applications.
Applications
- Simple remote control units for consumer devices
- Basic timers and control mechanisms in home appliances
- Fundamental industrial control tasks, such as sensor monitoring and straightforward motor control
- Portable electronic devices needing extended battery life
- Simple automotive interfaces, like dashboard controls and sensor integrations
Features
- 4-Bit CPU Core: Employs Samsung's architecture, optimized for code density and efficient performance in low-bit operations.
- Integrated Memory: Includes both program memory (ROM or Flash) and data memory (RAM), with specific sizes contingent on the device configuration.
- Peripheral Interfaces: Provides communication interfaces like UART (Universal Asynchronous Receiver/Transmitter) for serial communication, SPI (Serial Peripheral Interface) for connections with peripherals, and I2C (Inter-Integrated Circuit) for inter-IC communication.
- Timers/Counters: Offers multiple timers and counters for implementing timing functions, PWM (Pulse Width Modulation) signal generation, and event counting.
- I/O Ports: Features general-purpose input/output (GPIO) ports that can be configured as inputs or outputs for interfacing with external devices and sensors.
- Low-Power Modes: Incorporates various low-power modes (e.g., sleep mode, idle mode) to minimize power consumption during periods of inactivity.
- Watchdog Timer: Includes a watchdog timer to prevent the microcontroller from entering an unstable or undefined state.
Benefits
- Cost-Effectiveness: Suitable for projects where minimizing component expenses is a primary goal.
- Low Power Consumption: Well-suited for battery-operated applications where energy efficiency is crucial.
- Compact Packaging: Available in small packages, making it applicable for space-limited designs.
- Versatile: Can be adapted to a variety of tasks because of its flexible peripheral options and programmable I/O.
- Reliable Operation: Delivers stable performance under various operating conditions.
Additional Details
The S3F9454BZZ-VK94 typically operates at a low clock frequency, contributing to lower power consumption. The specific memory capacities and the number of I/O ports depend on the particular package and device configuration. Comprehensive electrical specifications, including voltage range, current consumption, and timing specifics, are accessible in the product datasheet. The S3F9454BZZ-VK94 is designed for embedded systems focusing on minimal power use and cost.