The Samsung S3C2440AL40-YQ80 is a 32-bit RISC microprocessor based on the ARM920T core, designed for a broad spectrum of embedded applications. It's characterized by its high performance, low power consumption, and integrated peripherals. This processor is often found in devices such as mobile phones, PDAs, and industrial control systems, where efficient processing and energy management are critical.
Applications
- Mobile phones
- Personal Digital Assistants (PDAs)
- Portable media players
- GPS navigation devices
- Industrial control systems
- Embedded systems with display requirements
Features
- ARM920T core with 16KB instruction cache and 16KB data cache
- LCD controller with support for STN and TFT displays
- NAND flash controller
- SDRAM controller
- USB 2.0 Host/Device
- Three UART channels
- I2C bus interface
- SPI serial interface
- Four PWM timers
- Real-time clock (RTC)
- Camera Interface
- GPIO ports
Benefits
- High performance with low power consumption
- Flexible memory interface supports various memory types
- Integrated LCD controller simplifies display integration
- USB 2.0 support for high-speed data transfer
- Camera Interface for image processing applications
- Comprehensive set of peripherals reduces external component count
- Advanced power management features extend battery life
Additional Details
The S3C2440AL40-YQ80 integrates a powerful ARM920T core, enabling efficient execution of complex algorithms. It supports a wide variety of memory interfaces, including SDRAM, NAND flash, and NOR flash. The integrated LCD controller facilitates the direct connection to various display panels. The presence of a Camera Interface allows for seamless image acquisition and processing. The device is typically packaged in a TFBGA package. Power consumption is carefully managed through various power-saving modes. Refer to the Samsung datasheet for detailed electrical characteristics, pinout diagrams, and application notes.