EN
  • EN
  • DE

S1D5514C03-AO

Part No S1D5514C03-AO
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 304821-S1D5514C03-AO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1D5514C03-AO CAD Model

Description

The Samsung S1D5514C03-AO is a display driver IC designed for use in LCD panels. It plays a crucial role in controlling the pixels of a display, enabling images and videos to be rendered accurately.

Applications

  • Mobile devices (smartphones, tablets)
  • Portable gaming consoles
  • Digital cameras
  • Navigation systems
  • Industrial control panels

Features

  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable applications.
  • High Resolution Support: Capable of driving displays with high pixel densities.
  • Integrated Display Memory: Reduces external component count and simplifies design.
  • Gamma Correction: Ensures accurate and consistent color reproduction across the display.
  • MIPI Interface: Compatible with industry-standard Mobile Industry Processor Interface.

Benefits

  • Enhanced Visual Experience: Delivers crisp, clear, and vibrant images on LCD panels.
  • Extended Battery Life: Low power consumption is crucial for portable devices.
  • Simplified System Design: Integrated features minimize the need for external components.
  • Accurate Color Reproduction: Gamma correction ensures colors are displayed accurately.
  • Wide Compatibility: MIPI interface allows for seamless integration with various processors and systems.

Additional Details

The S1D5514C03-AO's specific technical specifications, such as the supported resolution, operating voltage, and temperature range, can be found in the official Samsung datasheet. Its small form factor makes it suitable for compact devices. This IC is designed to meet the demanding requirements of modern display applications, providing reliable and efficient performance.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess