EN
  • EN
  • DE

M471B1G73EB0-YK0

Part No M471B1G73EB0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 1Gx64 SODIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947673-M471B1G73EB0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M471B1G73EB0-YK0 CAD Model

Description

The Samsung M471B1G73EB0-YK0 is an 8GB DDR3L SODIMM memory module specifically designed for use in laptops and other small form factor computers. This module offers a combination of ample capacity and low power consumption, making it a good choice for extending battery life while enhancing system performance.

Applications

  • Laptops
  • Notebooks
  • Mini PCs
  • All-in-one Computers

Features

  • 8GB capacity
  • DDR3L (Low Voltage) Technology
  • SODIMM form factor (204-Pin)
  • 1600MHz clock speed (PC3L-12800)
  • 1.35V operating voltage
  • Unbuffered
  • Non-ECC

Benefits

  • Increased System Responsiveness: 8GB of memory provides ample space for running multiple applications simultaneously without noticeable performance slowdowns.
  • Improved Performance: DDR3L technology offers faster data transfer rates compared to older DDR2 memory.
  • Extended Battery Life: The low-voltage (1.35V) design reduces power consumption, helping to extend battery life in portable devices.
  • Easy Installation: The SODIMM form factor allows for simple and quick installation in compatible devices.
  • Enhanced Multitasking: Run more applications and browser tabs concurrently without experiencing lag.

Technical Specifications

The M471B1G73EB0-YK0 is a DDR3L-1600 SODIMM. It operates at a voltage of 1.35V. The module is equipped with a 204-pin SODIMM connector and features a clock speed of 1600MHz, aligning with the PC3L-12800 specification. Being unbuffered and non-ECC, it is tailored for standard consumer laptops and notebooks, providing increased memory capacity and performance while minimizing power consumption. It adheres to JEDEC standards for DDR3L memory, ensuring broad compatibility across various systems.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess