EN
  • EN
  • DE

DS8024-RJX+T&R

Part No DS8024-RJX+T&R
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SMART CARD 28TSSOP / Smart Card Interface 20MHz 3.3V/5V 1355.9mW T/R 28-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Applications Smart Card
Interface Analog
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Mounting SMD
Win Source Part Number 773336-DS8024-RJX+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS8024
Introduction Date June 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS8024-RJX+T&R CAD Model

Description

Product Overview: DS8024-RJX+T&R from Maxim Integrated

The DS8024-RJX+T&R is a state-of-the-art chip from Maxim Integrated, a renowned leader in the design and manufacturing of high-performance semiconductor products. This particular chip is part of the company's impressive portfolio of integrated circuits designed to cater to a wide array of applications, emphasizing reliability and efficiency.

Key Features

  • High-Speed Operation: The DS8024-RJX+T&R is optimized for rapid data processing and communication, ensuring that devices operate at peak performance without bottlenecks.
  • Low Power Consumption: Maxim Integrated's commitment to energy efficiency is evident in this product, which is engineered to minimize power usage, thereby extending the battery life of portable devices and reducing the environmental impact.
  • Robust Design: The chip is built to withstand harsh conditions, making it suitable for industrial and commercial applications that require durable and reliable components.
  • Compatibility: With its versatile design, the DS8024-RJX+T&R can be easily integrated into various electronic systems, ensuring broad compatibility with existing and new designs.

Applications

The DS8024-RJX+T&R chip is an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Telecommunications equipment
  • Data processing units
  • Portable consumer electronics
  • Medical devices
  • Automotive systems
  • Networking hardware

Quality and Reliability

Maxim Integrated ensures that the DS8024-RJX+T&R meets the highest standards of quality and reliability. The chip undergoes rigorous testing protocols to guarantee performance under various conditions. Customers can trust this product to deliver consistent operation over its intended lifespan, contributing to the overall reliability of the end product.

Packaging and Availability

The DS8024-RJX+T&R comes in a tape and reel (T&R) package, facilitating efficient assembly during the manufacturing process. This packaging ensures safe handling and delivery, as well as ease of integration into printed circuit boards (PCBs) through automated equipment.

For designers and engineers seeking a high-quality, reliable, and efficient integrated circuit, the DS8024-RJX+T&R from Maxim Integrated is an ideal choice that combines performance with durability, ensuring optimal functionality for a wide array of electronic products.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6838 $50.9922
46+ $2.2021 $101.2966
71+ $2.1333 $151.4643
97+ $2.0645 $200.2565
126+ $1.9957 $251.4582
168+ $1.7892 $300.5856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess