EN
  • EN
  • DE

M470T5663CZ3-CE6

Part No M470T5663CZ3-CE6
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-667 256Mx64 SODIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950695-M470T5663CZ3-CE6
Series *
Ultra Librarian 3D Model Ultra Librarian M470T5663CZ3-CE6 CAD Model

Description

The M470T5663CZ3-CE6 is a 2GB DDR2 800MHz (PC2-6400) CL6 Unbuffered Non-ECC DIMM memory module manufactured by Samsung. It is designed to enhance the performance of desktop computers by increasing memory capacity.

Applications

  • Desktop PCs
  • Workstations
  • Home and Office Computers

Features

  • 2GB Capacity
  • DDR2 800MHz (PC2-6400)
  • 240-Pin DIMM
  • CL6 Latency
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits

  • Improved System Responsiveness
  • Enhanced Multitasking Performance
  • Faster Application Loading Times
  • Smoother Overall Computing Experience

Additional Details

This Samsung memory module is compliant with JEDEC standards, ensuring compatibility and reliable performance in a wide range of desktop systems. The 2GB capacity allows users to run multiple applications concurrently and handle larger datasets more efficiently. The 800MHz clock speed (PC2-6400) provides fast data transfer rates, improving overall system speed and performance. The CL6 latency indicates the delay between the memory controller requesting data and the memory module providing it. As a non-ECC module, it is designed for standard desktop use and does not include error correction capabilities. The module operates at a voltage of 1.8V, which is the standard for DDR2 memory. The 240-pin configuration is typical for DDR2 DIMM modules. Being unbuffered, it ensures a direct connection between the memory controller and the memory chips, contributing to fast and efficient data transfer.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess