EN
  • EN
  • DE

M393B2G70BH0-CK0

Part No M393B2G70BH0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948225-M393B2G70BH0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M393B2G70BH0-CK0 CAD Model

Description

The Samsung M393B2G70BH0-CK0 is a 16GB DDR3 1600MHz ECC Registered DIMM (RDIMM) designed for servers and high-performance workstations. It's engineered to provide reliable performance and data integrity in demanding environments. This memory module offers a substantial capacity combined with error correction capabilities, making it suitable for applications requiring high levels of stability and data accuracy.

Applications:

  • Servers
  • High-performance workstations
  • Data centers
  • Virtualization environments

Features:

  • 16GB Capacity
  • DDR3 Technology
  • 1600MHz Clock Speed
  • ECC Registered DIMM (RDIMM)
  • 240-Pin DIMM
  • 1.5V Operating Voltage

Benefits:

  • High Capacity: 16GB allows for running memory-intensive applications and virtual machines efficiently.
  • Data Integrity: ECC (Error-Correcting Code) detects and corrects single-bit errors, ensuring data accuracy and preventing system crashes.
  • Enhanced Stability: Registered DIMMs improve signal integrity and stability, especially in multi-DIMM configurations.
  • Improved Performance: 1600MHz clock speed enables fast data transfer rates for improved application responsiveness.
  • Reliable Operation: Designed for continuous operation in demanding server and workstation environments.

Technical Specifications:

The Samsung M393B2G70BH0-CK0 is a 240-pin DDR3 RDIMM operating at 1.5V. The ECC functionality ensures data integrity by detecting and correcting single-bit errors in memory. The registered design enhances signal stability, making it ideal for servers and workstations with multiple DIMMs. The 16GB capacity provides ample memory for resource-intensive applications and virtualization workloads. Built with high-quality components to ensure reliable performance and long-term stability. Designed to meet the demanding requirements of server and workstation environments where data integrity and system uptime are critical. The module's specifications align with industry standards for DDR3 RDIMMs, ensuring compatibility with a wide range of systems. This memory module is a reliable and high-performance solution for demanding computing environments.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess