EN
  • EN
  • DE

M395T5750EZ4-CE7

Part No M395T5750EZ4-CE7
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 256Mx72 FBDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950086-M395T5750EZ4-CE7
Series *
Ultra Librarian 3D Model Ultra Librarian M395T5750EZ4-CE7 CAD Model

Description

The Samsung M395T5750EZ4-CE7 is a 2GB DDR3 ECC Registered DIMM. This memory module is designed for servers and workstations that require high reliability and error correction capabilities. It operates at a speed of 1066MHz (PC3-8500).

Applications:

  • Servers requiring ECC memory
  • Workstations needing high reliability
  • Data centers
  • Applications demanding data integrity

Features:

  • 2GB capacity
  • DDR3 technology
  • ECC Registered DIMM (Error-Correcting Code)
  • Operating speed of 1066MHz (PC3-8500)
  • 240-Pin DIMM
  • Low Voltage 1.5V

Benefits:

  • Enhanced data integrity due to ECC functionality, preventing data corruption.
  • Increased system stability, reducing the likelihood of crashes and errors.
  • Improved performance in memory-intensive applications.
  • Compatibility with a wide range of servers and workstations that support DDR3 ECC Registered memory.
  • Higher reliability, ensuring continuous operation in critical environments.

Technical Specifications:

This module is a 240-pin DDR3 SDRAM ECC Registered DIMM. It operates at 1.5V. The module is designed to meet the JEDEC standards for DDR3 memory. Its ECC functionality detects and corrects single-bit errors, and it can detect multi-bit errors. The registered design reduces the load on the memory controller, allowing for greater stability and performance.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess