EN
  • EN
  • DE

M393T2950BZ3-CCC

Part No M393T2950BZ3-CCC
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-400 128Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951286-M393T2950BZ3-CCC
Series *
Ultra Librarian 3D Model Ultra Librarian M393T2950BZ3-CCC CAD Model

Description

The Samsung M393T2950BZ3-CCC is a 256MB DDR2 ECC Registered DIMM. It's designed primarily for server applications and workstations that benefit from error correction and increased memory stability. It operates at a speed of DDR2-400 (PC2-3200).

Applications:

  • Servers
  • Workstations
  • Data centers
  • Applications requiring error correction

Features:

  • 256MB Capacity
  • DDR2 Technology
  • ECC Registered DIMM
  • Operating speed of DDR2-400 (PC2-3200)
  • 240-Pin DIMM
  • ECC Error Correction
  • 1.8V Power Supply

Benefits:

  • Improved data integrity due to ECC, which detects and corrects single-bit errors.
  • Increased system stability, reducing the risk of crashes and data loss.
  • Suitable for applications that require high reliability and uptime.
  • Enhanced performance compared to non-ECC memory in critical applications.

The M393T2950BZ3-CCC module is a 240-pin DDR2 DIMM, ensuring compatibility with a variety of server and workstation motherboards. The registered design improves signal integrity and stability, particularly in systems with multiple DIMMs. ECC functionality is crucial for maintaining data accuracy in server environments. The 1.8V power supply offers efficient operation.

This memory module is a reliable option for upgrading or replacing memory in compatible systems, enhancing their stability and data integrity. While the capacity is smaller compared to newer modules, its ECC capabilities make it valuable for specific applications where error correction is essential. It provides the reliability expected in enterprise environments.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess