EN
  • EN
  • DE

SST25PF040C-40E/SN18GVAO

Part No SST25PF040C-40E/SN18GVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST25
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25PF040
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254565-SST25PF040C-40E/SN18GVAO
Ultra Librarian 3D Model Ultra Librarian SST25PF040C-40E/SN18GVAO CAD Model

Description

The SST25PF040C-40E/SN18GVAO is a state-of-the-art flash memory device from Microchip Technology, renowned for its reliability and performance in a wide array of applications. This 4 Mbit flash memory chip is designed to provide a high-speed, low-power data storage solution for embedded systems.

Key Features:

  • Memory Capacity: The device offers a substantial 4 Mbit (512K x 8) of memory space, making it suitable for storing firmware, configuration parameters, or any data that requires fast and reliable non-volatile storage.
  • High-Speed Read and Write: It supports Serial Peripheral Interface (SPI) modes 0 and 3, ensuring high-speed data transfer rates that are crucial for performance-critical applications. This makes the SST25PF040C-40E/SN18GVAO an excellent choice for systems where fast read and write operations are necessary.
  • Wide Operating Voltage Range: The device operates over a broad voltage range of 2.7V to 3.6V, providing design flexibility and compatibility with a variety of microcontrollers and processors.
  • Low Power Consumption: It is engineered for low power consumption, which is vital for battery-powered and energy-sensitive applications. This ensures that systems using this memory chip can achieve longer battery life and reduced power costs.
  • Endurance and Reliability: The flash memory is built to withstand up to 100,000 erase/write cycles, with a data retention of at least 20 years, offering exceptional endurance and reliability.
  • Temperature Range: The SST25PF040C-40E/SN18GVAO is designed to operate within an industrial temperature range of -40°C to +85°C, making it robust enough to handle extreme environmental conditions.

Applications:

This flash memory chip is ideal for a variety of applications, including:

  • Embedded Systems
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics

With its combination of performance, endurance, and reliability, the Microchip Technology SST25PF040C-40E/SN18GVAO is a top choice for designers and engineers looking for a dependable flash memory solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess