EN
  • EN
  • DE

MCP2557FDT-H/MNY

Part No MCP2557FDT-H/MNY
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8TDFN / 1/1 Transceiver CANbus 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 200 mV
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number MCP2557
Other Names MCP2557FDT-H/MNYDKR,MCP2557FDT-H/MNYCT,MCP2557FDT-H/MNYTR
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261604-MCP2557FDT-H/MNY
Ultra Librarian 3D Model Ultra Librarian MCP2557FDT-H/MNY CAD Model

Description

Microchip Technology MCP2557FDT-H/MNY Overview

The MCP2557FDT-H/MNY is a cutting-edge CAN (Controller Area Network) transceiver developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically designed to interface between a CAN protocol controller and the physical two-wire CAN bus. It provides a seamless and efficient means of data communication with high reliability in automotive applications and industrial automation systems.

The transceiver is compliant with the ISO 11898-2:2016 standard and offers a broad range of features that make it an ideal choice for networking applications where low power consumption and high-speed data transfer are essential. It supports CAN Flexible Data rates (CAN FD) for higher bandwidth with data rates up to 8 Mbps, making it suitable for environments where speed and performance are critical.

The MCP2557FDT-H/MNY operates over a wide common-mode range for electromobility applications and offers excellent EMC performance. Its robustness is further enhanced by features such as ideal passive behavior to the CAN bus when the device is unpowered and an integrated voltage regulator that allows operation from 5V to 27V supply voltages. This makes it highly suitable for automotive applications, where the electrical environment can be particularly harsh.

In terms of protection, the device includes features such as short-circuit protection, thermal shutdown, and an under-voltage lockout function. These safety features help to prevent damage to the device and ensure reliable operation under adverse conditions. The transceiver's small footprint package, the DFN-8 (3x3 mm) with wettable flanks, allows for space-saving PCB designs and is excellent for modern compact electronic assemblies.

Overall, the MCP2557FDT-H/MNY from Microchip Technology is a robust, high-performance CAN transceiver that offers advanced features for reliable communication in demanding applications. Its wide voltage range, high-speed capability, and protection mechanisms make it a versatile and dependable component in the design of automotive and industrial communication systems.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7211 $51.6330
75+ $1.4122 $105.9150
110+ $1.3681 $150.4910
155+ $1.3239 $205.2045
200+ $1.2798 $255.9600
265+ $1.1474 $304.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess