EN
  • EN
  • DE

M393B5673GB0-CH9

Part No M393B5673GB0-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949021-M393B5673GB0-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5673GB0-CH9 CAD Model

Description

The Samsung M393B5673GB0-CH9 is a 4GB DDR3 ECC Registered DIMM (RDIMM) designed for server and workstation applications requiring high reliability and data integrity. This memory module is engineered to deliver consistent performance and stability in demanding computing environments.

Applications

  • Servers
  • Workstations
  • Data Centers
  • High-Performance Computing (HPC)
  • Cloud Computing

Features

  • 4GB Capacity
  • DDR3 Technology
  • ECC Registered DIMM (RDIMM)
  • PC3-10600 (1333 MHz) Speed
  • 240-Pin DIMM
  • 1.5V Operating Voltage

Benefits

  • Enhanced Data Integrity: ECC (Error-Correcting Code) detects and corrects memory errors, preventing data corruption and ensuring reliable operation.
  • Improved System Stability: The registered design enhances signal integrity, reducing the risk of system crashes and improving overall stability.
  • High Performance: DDR3 technology provides faster data transfer rates compared to DDR2, leading to improved application performance and system responsiveness.
  • Increased Capacity: 4GB capacity allows for handling larger datasets and more demanding workloads.
  • Compatibility: Designed to be compatible with a wide range of servers and workstations that support DDR3 ECC Registered DIMMs.

Additional Details

The Samsung M393B5673GB0-CH9 is a 240-pin DDR3 SDRAM module, built for systems that demand high levels of reliability and performance. The ECC functionality is crucial for maintaining data accuracy in mission-critical applications, protecting against single-bit errors that can occur due to various factors such as cosmic radiation or electrical interference. The registered design of the module further enhances signal quality and stability, making it well-suited for servers and workstations with multiple memory modules installed.

This module is particularly beneficial in environments where even minor data errors can have significant consequences. Its ability to detect and correct errors helps to maintain system uptime and prevent data loss, making it an essential component for businesses and organizations that rely on their servers and workstations for critical operations. The module's compatibility with existing DDR3 ECC Registered DIMM systems makes it a cost-effective upgrade option for improving performance and reliability.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess