EN
  • EN
  • DE

M393B5673DZ1-CH9

Part No M393B5673DZ1-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949019-M393B5673DZ1-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5673DZ1-CH9 CAD Model

Description

The Samsung M393B5673DZ1-CH9 is a 4GB DDR3 ECC Registered DIMM. It is designed for use in servers and workstations where data integrity and system stability are critical.

Applications

  • Server Memory
  • Workstations
  • Data Centers
  • High-Performance Computing

Features

  • 4GB Capacity
  • DDR3 Technology
  • ECC Registered (RDIMM)
  • PC3-10600 (1333MHz)
  • 240-Pin
  • 1.5V

Benefits

  • Enhanced Data Integrity: ECC (Error-Correcting Code) detects and corrects single-bit errors, preventing data corruption.
  • Increased System Stability: Registered design improves signal integrity and reduces the risk of system crashes.
  • Improved Performance: DDR3 technology offers faster data transfer rates compared to previous generations of memory.
  • High Capacity: 4GB of memory provides ample space for demanding applications and workloads.
  • Reliable Operation: Designed and manufactured to meet stringent quality standards, ensuring reliable performance in mission-critical environments.

Additional Details

The Samsung M393B5673DZ1-CH9 is a 240-pin DDR3 SDRAM module that operates at 1.5V. It is compatible with a wide range of servers and workstations that support DDR3 ECC Registered DIMMs. The module is designed to meet the demands of enterprise environments, offering high performance, reliability, and data integrity. Its ECC functionality is crucial for preventing data corruption and ensuring the accuracy of critical data. The registered design helps to maintain signal integrity, especially in systems with multiple memory modules installed. This module is a suitable choice for businesses and organizations that require high-performance and reliable memory for their servers and workstations.

This memory module is crucial in environments where data integrity is non-negotiable. Whether it's processing financial transactions, running complex simulations, or managing large databases, the M393B5673DZ1-CH9 helps ensure that data remains accurate and reliable. Its compatibility with existing server and workstation platforms makes it a straightforward and cost-effective upgrade option.

You May Also Be Interested in

G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess