The Samsung M393B5170FH0-CH904 is a 4GB DDR3 ECC Registered DIMM (RDIMM) designed to provide reliable and high-performance memory for server environments. Operating at a frequency of 1333MHz (PC3-10600), this module incorporates ECC (Error-Correcting Code) to ensure data integrity and prevent errors. The RDIMM design enhances stability and is suitable for servers requiring larger memory capacities.
Applications
- Servers requiring DDR3 ECC Registered DIMM memory
- Virtualization platforms
- Cloud computing infrastructure
- Database servers
Features
- 4GB capacity
- DDR3 technology
- 1333MHz clock speed (PC3-10600)
- ECC (Error-Correcting Code)
- Registered DIMM (RDIMM)
- 240-Pin DIMM
- Operating Voltage: 1.5V
Benefits
- Improved server performance and efficiency
- Enhanced data reliability due to ECC functionality
- Easy installation in compatible server systems
- Increased system stability and uptime
- Cost-effective memory upgrade solution
Additional Details
The M393B5170FH0-CH904 is designed in compliance with JEDEC standards. Before installing, verify that the server system supports DDR3 ECC Registered DIMM memory. The RDIMM design includes a register between the memory controller and the DRAM chips, which helps reduce the electrical load on the memory bus and improves signal integrity. This allows the system to support larger memory configurations and maintain stability, particularly in systems with many DIMMs installed.