EN
  • EN
  • DE

M393B2K70DM0-YH9

Part No M393B2K70DM0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 2Gx72 ECC Reg/RDIMM (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949162-M393B2K70DM0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M393B2K70DM0-YH9 CAD Model

Description

The Samsung M393B2K70DM0-YH9 is a 16GB DDR3 ECC Registered DIMM (RDIMM) server memory module. This module is designed for use in servers and workstations that require high-capacity, high-performance memory.

Applications

  • Servers
  • Workstations
  • High-performance computing
  • Data centers

Features

  • Capacity: 16GB
  • Memory Type: DDR3
  • Form Factor: RDIMM (Registered DIMM)
  • Speed: DDR3-1600 (PC3-12800)
  • ECC: Yes (Error-Correcting Code)
  • Rank: 2Rx4 (Dual Rank x4)
  • Voltage: 1.5V
  • Buffered/Registered: Yes

Benefits

  • Increased Server Performance: The 16GB capacity allows servers to handle larger workloads and more virtual machines, leading to improved overall performance.
  • Improved System Stability: ECC memory detects and corrects single-bit errors, reducing the risk of data corruption and system crashes, critical for server environments.
  • Higher Bandwidth: DDR3-1600 provides a fast data transfer rate, ensuring quick access to data and efficient processing.
  • Reliable Data Integrity: Registered DIMMs include a register that buffers the address and control signals, improving signal integrity and reliability, especially in systems with multiple memory modules.
  • Reduced Downtime: By preventing memory-related errors, the M393B2K70DM0-YH9 helps minimize server downtime, ensuring business continuity.

Additional Details

The M393B2K70DM0-YH9 module uses Samsung's high-quality memory chips and undergoes rigorous testing to ensure reliability and compatibility. It conforms to JEDEC standards, ensuring compatibility with a wide range of server platforms. The dual-rank configuration provides a balance between capacity and performance, making it an ideal choice for demanding server applications. Its ECC functionality is crucial for maintaining data integrity in environments where even small errors can have significant consequences.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess