EN
  • EN
  • DE

M393B2G73BH0-CK0

Part No M393B2G73BH0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM 4Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947925-M393B2G73BH0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M393B2G73BH0-CK0 CAD Model

Description

The Samsung M393B2G73BH0-CK0 is a 16GB DDR3-1600 Registered ECC Load Reduced DIMM (LRDIMM) server memory module. This module is designed for high-density server environments, offering increased memory capacity and improved performance. The LRDIMM design reduces the load on the memory bus, allowing for more modules to be installed without compromising performance. The ECC (Error-Correcting Code) functionality ensures data integrity by detecting and correcting single-bit memory errors.

Applications

  • High-Density Servers
  • Cloud Computing
  • Virtualization
  • Data Centers
  • Memory-Intensive Applications

Features

  • 16GB Capacity
  • DDR3-1600 (PC3-12800)
  • Registered ECC LRDIMM
  • 240-Pin
  • 1.35V

Benefits

  • High Memory Capacity: 16GB capacity enables support for demanding applications and large datasets.
  • Improved Server Performance: LRDIMM design reduces memory bus loading, allowing for higher memory density without performance degradation.
  • Enhanced Data Integrity: ECC functionality ensures data accuracy and prevents data corruption.
  • Increased System Reliability: Designed for server environments, providing long-term stability and uptime.
  • Optimized Power Consumption: Operates at 1.35V, reducing power consumption compared to standard 1.5V DDR3 modules.

Additional Details

This Samsung memory module is engineered with high-quality components and undergoes rigorous testing to guarantee compatibility and reliability. The LRDIMM design utilizes a memory buffer to isolate the memory chips from the memory controller, which reduces the electrical load and allows for higher memory capacities. This module operates at a voltage of 1.35V, resulting in lower power consumption and heat dissipation. It meets JEDEC standards and is compatible with server platforms that support DDR3 ECC LRDIMM memory.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess