EN
  • EN
  • DE

M393B2G70DB0-CMA

Part No M393B2G70DB0-CMA
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1866 2Gx72 ECC Reg/RDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947323-M393B2G70DB0-CMA
Series *
Ultra Librarian 3D Model Ultra Librarian M393B2G70DB0-CMA CAD Model

Description

The Samsung M393B2G70DB0-CMA is a 16GB DDR3 ECC Registered DIMM (RDIMM) server memory module designed to enhance the performance and stability of server systems. This module provides a balance of capacity and reliability, making it suitable for a wide range of server applications.

Applications:

  • Servers: Ideal for use in a variety of server applications including web servers, database servers, and application servers.
  • Workstations: Suitable for high-performance workstations that require substantial memory capacity.
  • Cloud Computing: Can be deployed in cloud computing environments to support virtual machines and containerized applications.
  • Data Centers: Well-suited for use in data centers to provide the memory capacity needed for virtualization and other intensive workloads.

Features:

  • Capacity: 16GB module size provides substantial memory capacity for demanding applications.
  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for fast data transfer rates.
  • ECC (Error-Correcting Code): Incorporates ECC functionality, which detects and corrects memory errors, enhancing data integrity and system stability.
  • RDIMM (Registered DIMM): RDIMM design includes a register that buffers command and address signals, reducing the load on the memory controller and improving system reliability.
  • Operating Speed: Operates at a specific frequency (typically 1600MHz), ensuring fast and efficient data processing.
  • Standard Voltage: Operates at a standard voltage (1.5V).

Benefits:

  • Improved Performance: Provides a significant boost in system performance by offering high memory capacity and fast data transfer rates.
  • Enhanced Reliability: ECC functionality ensures data integrity, reducing the risk of system crashes and data corruption.
  • Increased Stability: RDIMM design reduces the load on the memory controller, enhancing system stability and reliability, especially in demanding server environments.
  • Scalability: Allows for easy scalability of memory capacity to meet growing application demands.

Additional Details:

The M393B2G70DB0-CMA module is compatible with systems that support DDR3 RDIMM memory. It conforms to industry standards for DDR3 memory, ensuring compatibility and reliability. The module is designed to meet the rigorous demands of server and workstation environments, providing a stable and high-performance memory solution.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess