EN
  • EN
  • DE

AS3713-BQFP-02

Part No AS3713-BQFP-02
Manufacturer ams
Catalog PMIC - Power Management - Specialized
Description IC PMU REGULATOR 56QFN  /  Handheld/Mobile Devices PMIC 56-QFN (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr ams
Package Tape & Reel (TR)
Product Status Obsolete
Applications Handheld/Mobile Devices
Current - Supply 500µA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (7x7)
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Other Names 186220026,961-AS3713-BQFP-02TR
Standard Package 4,000
Win Source Part Number 1127493-AS3713-BQFP-02
Ultra Librarian 3D Model Ultra Librarian AS3713-BQFP-02 CAD Model

Description

The 1127493-AS3713-BQFP-02 is an integrated circuit (IC) from ams.

  • Category: PMIC - Power Management - Specialized
  • Package Type: Tape and Reel (TR)
  • Application: Handheld/Mobile Devices
  • Standard Package: 4,000
  • Mounting: SMD (SMT)
  • Current Supply: 500µA
  • Voltage Supply: 2.7V to 5.5V
  • Package/Case: 56-VFQFN Exposed Pad
  • Supplier Device Package: 56-QFN (7x7)
  • Temperature Range for Operation: -40°C to 85°C (TA)
  • ECCN: OBSOLETE
  • Product Status: Obsolete
  • Alternative Parts: AS3713BQFP02
  • Manufacturer: ams

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess