EN
  • EN
  • DE

M393B2G70BH0-CMA

Part No M393B2G70BH0-CMA
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1866 2Gx72 ECC Reg/RDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947338-M393B2G70BH0-CMA
Series *
Ultra Librarian 3D Model Ultra Librarian M393B2G70BH0-CMA CAD Model

Description

The Samsung M393B2G70BH0-CMA is a 16GB DDR3 ECC Registered DIMM (RDIMM) memory module designed for server environments. This module combines a large capacity with error-correcting functionality to enhance the stability and performance of server systems.

Applications:

  • Servers: Ideal for use in a variety of server applications, including web servers, database servers, and application servers.
  • High-Performance Computing: Suitable for HPC environments that require significant memory resources.
  • Cloud Computing: Well-suited for deployment in cloud computing environments to support virtual machines and containerized applications.
  • Data Centers: Used in data centers to provide the memory capacity needed for virtualization, data analytics, and other intensive workloads.

Features:

  • Capacity: 16GB module size provides substantial memory capacity for demanding server applications.
  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for fast data transfer rates.
  • ECC (Error-Correcting Code): Incorporates ECC functionality, which detects and corrects memory errors, ensuring data integrity and system stability.
  • RDIMM (Registered DIMM): RDIMM design includes a register that buffers command and address signals, reducing the load on the memory controller and improving system reliability.
  • Operating Speed: Operates at a specified frequency (typically 1600MHz), ensuring efficient data processing.
  • Standard Voltage: Operates at a standard voltage (1.5V).

Benefits:

  • Improved Performance: Enhances server performance by providing ample memory capacity and fast data transfer rates.
  • Enhanced Reliability: ECC functionality ensures data integrity, minimizing the risk of data corruption and system crashes.
  • Increased Stability: RDIMM design reduces the load on the memory controller, improving system stability and reliability.
  • Scalability: Allows for easy scaling of memory capacity to meet growing application demands.

Additional Details:

The M393B2G70BH0-CMA module is compatible with systems that support DDR3 RDIMM memory. It is designed to meet the demands of server environments, providing a reliable and high-performance memory solution. This module is a good choice for organizations looking to improve the performance and stability of their server infrastructure.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess