EN
  • EN
  • DE

M393B1K73BH1-CF804

Part No M393B1K73BH1-CF804
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1066 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949896-M393B1K73BH1-CF804
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1K73BH1-CF804 CAD Model

Description

The Samsung M393B1K73BH1-CF804 is an 8GB DDR3 ECC Registered DIMM (RDIMM) server memory module. This module is engineered for high-performance server environments, providing reliable memory and data integrity.

Applications:

  • Servers for data centers
  • Virtualization platforms
  • Cloud computing infrastructure
  • Enterprise database systems
  • High-performance computing (HPC) environments

Features:

  • 8GB Capacity: Provides ample memory for running server applications.
  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer rates.
  • ECC Registered: Features Error-Correcting Code (ECC) to detect and correct memory errors, ensuring data integrity. The 'Registered' design enhances signal stability.
  • PC3-10600R: Operates at 1333MHz, offering high bandwidth for memory-intensive tasks.
  • 240-Pin DIMM: Standard DIMM form factor for compatibility with server motherboards.
  • Low Voltage: Designed for energy efficiency, reducing power consumption.
  • Samsung Quality: Built with high-quality components and rigorous testing.

Benefits:

  • Improved Server Performance: Enhances server responsiveness and efficiency.
  • Data Integrity: ECC functionality ensures data accuracy and prevents system crashes.
  • Increased System Stability: Registered design stabilizes memory signals for reliable operation.
  • Reduced Downtime: ECC and high-quality components minimize memory-related failures.
  • Energy Efficiency: Low-voltage design reduces power consumption.
  • Scalability: Allows for easy memory upgrades to meet growing server demands.

Additional Details:

This memory module is designed to meet the demands of modern server environments where data integrity and system stability are critical. The ECC Registered feature is essential for applications such as financial transactions, scientific research, and medical records. It's compatible with servers that support DDR3 ECC Registered DIMMs at 1333MHz. Always verify compatibility with your server's documentation before purchasing. The Samsung M393B1K73BH1-CF804 provides a reliable and high-performance memory solution, improving overall server performance and stability.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess