EN
  • EN
  • DE

ADV7171KSUZ

Part No ADV7171KSUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DAC VIDEO ENC NTSC 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Encoder
Applications Set-Top Boxes, Video Players
Analog Supply Voltage 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 44-TQFP (10x10)
Win Source Part Number 009547-ADV7171KSUZ
Family Name ADV7171
Introduction Date October 01, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7171KSUZ CAD Model

Description

Product Overview: ADV7171KSUZ

The ADV7171KSUZ is a high-performance, integrated digital video encoder from Analog Devices Inc. that delivers sharp and clear video signals for a variety of multimedia and video applications. Designed to meet the rigorous demands of modern video encoding tasks, this advanced chip efficiently converts digital video signals into high-quality analog outputs.

Key Features

  • High-Quality Video Encoding: The ADV7171KSUZ offers excellent video quality by encoding digital RGB or YCrCb signals into composite, S-video, or component video formats.
  • Multiple Video Standards Support: It supports a wide range of video standards, including NTSC, PAL, and SECAM, making it versatile for international use.
  • Programmable Video Outputs: Users can program the ADV7171KSUZ to output video in various formats, ensuring compatibility with different display technologies and devices.
  • Advanced Digital Input Interface: This encoder features an advanced digital input interface that is compatible with 8-bit ITU-R 656 and 16-bit YCrCb 4:2:2 video data formats, providing flexibility and ease of use for system designers.
  • Low Power Consumption: With its emphasis on power efficiency, the ADV7171KSUZ is suitable for portable and power-sensitive applications.

Applications

The ADV7171KSUZ is ideal for a wide array of applications within the consumer electronics, professional video, and multimedia sectors. Some of the typical applications include:

  • Set-top boxes
  • DVD players and recorders
  • Video game consoles
  • Personal video recorders (PVRs)
  • Car navigation and entertainment systems
  • Video conferencing equipment

Technical Specifications

The ADV7171KSUZ operates over a temperature range of -40°C to +85°C and comes in a compact 44-lead PQFP (Plastic Quad Flat Pack) package. It requires a single 3.3V power supply for typical operations, minimizing the need for complex power management on the host device.

With its robust feature set and flexibility, the ADV7171KSUZ from Analog Devices Inc. stands out as a top choice for developers and manufacturers looking to incorporate reliable video encoding capabilities into their products.

You May Also Be Interested in

Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0602 $56.4816
16+ $6.6047 $105.6752
24+ $6.3769 $153.0456
34+ $5.9214 $201.3276
44+ $5.6937 $250.5228
55+ $5.4659 $300.6245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess