EN
  • EN
  • DE

M393B1K70FH0-YH904

Part No M393B1K70FH0-YH904
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949378-M393B1K70FH0-YH904
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1K70FH0-YH904 CAD Model

Description

The Samsung M393B1K70FH0-YH904 is an 8GB DDR3-1866 ECC Registered DIMM. This memory module is specifically designed for servers and high-performance workstations requiring high capacity and data integrity. It operates at a frequency of 1866MHz, providing fast and efficient data transfer rates.

Applications:

  • Servers: Widely used in various server environments, including web servers, database servers, and application servers.
  • High-Performance Workstations: Ideal for workstations used for video editing, 3D rendering, and scientific simulations.
  • Data Centers: Frequently deployed in data centers where high memory capacity and error correction capabilities are essential.
  • Cloud Computing: Supports cloud computing environments by providing reliable memory for virtual machines and cloud-based services.

Features:

  • 8GB Capacity: Provides substantial memory capacity for demanding applications.
  • DDR3 Technology: Utilizes DDR3 technology, offering improved speed and efficiency compared to older DDR2 modules.
  • 1866MHz Speed: Operates at a high frequency of 1866MHz, ensuring fast data transfer rates.
  • ECC Registered: Includes ECC (Error-Correcting Code) to detect and correct memory errors, ensuring data integrity. The 'Registered' aspect enhances stability when using larger amounts of RAM.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for easy installation.
  • 1.5V Voltage: Operates at a standard voltage of 1.5V.

Benefits:

  • Enhanced Performance: Significantly improves system performance, particularly in memory-intensive applications.
  • Improved Reliability: ECC functionality ensures data integrity, reducing the risk of system crashes due to memory errors.
  • Increased Capacity: 8GB capacity allows for running multiple applications simultaneously and handling large datasets.
  • Cost-Effective: Offers a balance of performance and affordability for server and workstation upgrades.
  • Stability: The registered aspect contributes to system stability, especially when using multiple modules.

Additional Details:

The M393B1K70FH0-YH904 module is built with high-quality components to ensure long-term reliability and stability. It is designed to meet the rigorous demands of server and workstation environments. The module is compatible with a wide range of server and workstation motherboards that support DDR3 ECC Registered DIMMs. Its JEDEC standard compliance guarantees compatibility with other industry-standard components.

This module is an excellent choice for upgrading existing systems or building new servers and workstations that require high-performance, reliable memory. The ECC Registered feature makes it particularly well-suited for applications where data integrity is paramount, such as financial transactions, scientific research, and medical imaging.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess