EN
  • EN
  • DE

M393B1K70EB0-YH9

Part No M393B1K70EB0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949256-M393B1K70EB0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1K70EB0-YH9 CAD Model

Description

The Samsung M393B1K70EB0-YH9 is an 8GB DDR3-1866 Registered ECC server memory module. This module is designed to provide high performance and stability for demanding server applications.

Applications:

  • Servers
  • Workstations
  • Data centers
  • Cloud computing
  • Virtualization

Features:

  • 8GB capacity
  • DDR3 Technology
  • 1866MHz Speed
  • Registered ECC (Error-Correcting Code)
  • 240-Pin DIMM
  • 1.5V

Benefits:

  • Enhances server performance
  • Improves system stability and reduces data corruption with ECC
  • Provides a reliable solution for critical applications
  • Increases memory capacity
  • Reduces downtime due to memory errors

Additional Details:

The Samsung M393B1K70EB0-YH9 memory module is designed to meet the rigorous demands of modern server environments. It is a 240-pin DDR3 Registered ECC DIMM with a capacity of 8GB and operates at a frequency of 1866MHz. The ECC feature is crucial for servers, as it detects and corrects single-bit errors, which can cause data corruption and system instability. This module is particularly suitable for applications such as database management, virtualization, and cloud computing, where data integrity and system uptime are paramount. The 1.5V operating voltage helps reduce power consumption and heat, contributing to the overall energy efficiency of the server. Samsung’s reputation for high-quality memory chips ensures that this module will provide reliable performance over its lifespan. It is compatible with a wide range of server motherboards that support DDR3 Registered ECC memory, making it a versatile upgrade option for existing systems. The module is designed to handle heavy workloads and provides the necessary memory bandwidth to support demanding applications. By upgrading your server's memory with the M393B1K70EB0-YH9, you can improve overall system responsiveness and reduce the risk of performance bottlenecks. The module is easy to install, and its robust design ensures long-term reliability. With its combination of high capacity, speed, and error-correcting capabilities, the Samsung M393B1K70EB0-YH9 is an excellent choice for enhancing the performance and reliability of your server infrastructure.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess