EN
  • EN
  • DE

M393B1K70DH0-YK0

Part No M393B1K70DH0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948285-M393B1K70DH0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1K70DH0-YK0 CAD Model

Description

The Samsung M393B1K70DH0-YK0 is an 8GB DDR3 1600MHz ECC Registered DIMM (RDIMM) designed for servers and high-performance workstations requiring reliable memory with error correction. This module provides a balance of capacity and performance, making it suitable for a range of demanding applications.

Applications:

  • Servers
  • High-performance workstations
  • Data centers
  • Virtualization environments

Features:

  • 8GB Capacity
  • DDR3 Technology
  • 1600MHz Clock Speed
  • ECC Registered DIMM (RDIMM)
  • 240-Pin DIMM
  • 1.5V Operating Voltage

Benefits:

  • Error Correction: ECC (Error-Correcting Code) detects and corrects single-bit errors, preventing data corruption and system crashes.
  • Increased Stability: Registered DIMMs improve signal integrity and stability, especially in systems with multiple DIMMs.
  • High Performance: 1600MHz clock speed enables fast data transfer rates for improved application performance.
  • Reliable Operation: Designed for continuous operation in demanding server and workstation environments.
  • Compatibility: Compatible with systems that support DDR3 ECC Registered DIMMs.

Technical Specifications:

The Samsung M393B1K70DH0-YK0 is a 240-pin DDR3 RDIMM operating at 1.5V. The ECC functionality ensures data integrity by detecting and correcting single-bit errors in memory. The registered design enhances signal stability, making it ideal for servers and workstations with multiple DIMMs. The 8GB capacity provides sufficient memory for running resource-intensive applications and virtual machines. This memory module is built with high-quality components to ensure reliable performance and long-term stability. It is designed to meet the demanding requirements of server and workstation environments where data integrity and system uptime are critical. The module's specifications align with industry standards for DDR3 RDIMMs, ensuring compatibility with a wide range of systems. This is a reliable memory module for demanding server and workstation applications.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess