EN
  • EN
  • DE

M393B1G70DH0-CMA

Part No M393B1G70DH0-CMA
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1866 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947383-M393B1G70DH0-CMA
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1G70DH0-CMA CAD Model

Description

The Samsung M393B1G70DH0-CMA is an 8GB DDR3-1866 Registered ECC server memory module. This module is designed to increase the performance and reliability of servers and high-end workstations.

Applications

  • Servers
  • Workstations
  • Data centers
  • Cloud computing environments
  • Virtualization platforms

Features

  • 8GB capacity
  • DDR3 technology
  • Operating speed of 1866MHz (PC3-14900R)
  • Registered ECC (Error-Correcting Code)
  • 240-pin DIMM form factor
  • 1.5V operating voltage

Benefits

  • Enhanced server performance
  • Improved data integrity and system stability
  • Reduced risk of data corruption
  • Higher memory bandwidth for demanding applications
  • Optimized for virtualization and cloud computing

Additional Details

The M393B1G70DH0-CMA incorporates Registered ECC (Error-Correcting Code) to detect and correct single-bit memory errors, ensuring data accuracy and system uptime. The 1866MHz speed enables fast data transfer rates, enhancing application responsiveness and overall system performance. The 240-pin DIMM form factor ensures compatibility with a variety of server and workstation motherboards that support DDR3 Registered ECC memory. This module is particularly well-suited for applications requiring high reliability and data integrity, such as database management, financial transactions, and scientific simulations. The 1.5V operating voltage contributes to lower power consumption and reduced heat generation. This helps in minimizing operational costs and extending the lifespan of the memory module and the server system.

The Samsung M393B1G70DH0-CMA offers a reliable and cost-effective solution for upgrading server and workstation memory, providing enhanced performance and stability for demanding workloads. The high speed and error-correcting capabilities make it an excellent choice for mission-critical applications and environments where data integrity is paramount.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess