EN
  • EN
  • DE

M393ABG40M52-CYF

Part No M393ABG40M52-CYF
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2933Y 32Gx72 ECC Reg/RDIMM 2S4Rx4 (256GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946241-M393ABG40M52-CYF
Series *
Ultra Librarian 3D Model Ultra Librarian M393ABG40M52-CYF CAD Model

Description

The Samsung M393ABG40M52-CYF is a 32GB DDR5-4800 Registered ECC server memory module. This RDIMM is designed for use in servers and workstations requiring high capacity and high-performance memory. It benefits from the increased bandwidth and efficiency of the DDR5 standard.

Applications:

  • Servers
  • Workstations
  • High-performance computing (HPC)
  • Data centers
  • Cloud computing

Features:

  • 32GB capacity
  • DDR5-4800 (PC5-38400)
  • Registered ECC (Error-Correcting Code)
  • 288-Pin DIMM
  • 1.1V operating voltage
  • On-Die ECC
  • RoHS compliant

Benefits:

  • Increased system performance due to faster memory speeds and higher bandwidth of DDR5
  • Improved data reliability with ECC error correction, including on-die ECC
  • Higher memory capacity for demanding applications
  • Reduced power consumption compared to previous generations
  • Enhanced server uptime and stability

Additional Details:

The M393ABG40M52-CYF module uses Samsung's advanced memory technology and is designed to meet the rigorous demands of server environments. The ECC functionality detects and corrects single-bit and multi-bit errors, preventing data corruption and system instability. DDR5 technology offers significant improvements in speed, bandwidth, and power efficiency compared to DDR4. The registered design ensures signal integrity, enabling higher memory densities and improved system stability. On-Die ECC further enhances data integrity by correcting errors within the memory chips themselves.

This memory module is compatible with a range of server platforms that support DDR5 Registered ECC memory. Consult your server or motherboard documentation to ensure compatibility and optimal performance.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess