EN
  • EN
  • DE

M393A8K40B22-CWD6Q

Part No M393A8K40B22-CWD6Q
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2666V 8Gx72 ECC Reg/RDIMM 2S2Rx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946540-M393A8K40B22-CWD6Q
Series *
Ultra Librarian 3D Model Ultra Librarian M393A8K40B22-CWD6Q CAD Model

Description

The Samsung M393A8K40B22-CWD6Q is a 64GB DDR4-3200MHz Registered DIMM (RDIMM) designed for high-performance server applications. It offers a high capacity and fast clock speed, making it suitable for demanding workloads like virtualization, data analytics, and scientific computing.

Applications:

  • Servers
  • Data Centers
  • Cloud Computing
  • Virtualization
  • High-Performance Computing (HPC)

Features:

  • 64GB Capacity
  • DDR4 Technology
  • 3200MHz Clock Speed
  • RDIMM Form Factor (288-pin)
  • Registered Memory
  • ECC (Error Correcting Code)
  • 1.2V Low Voltage Operation

Benefits:

  • High Capacity: 64GB provides ample memory for large datasets and memory-intensive applications.
  • Improved Performance: DDR4-3200 delivers fast data transfer rates, reducing latency and improving application responsiveness.
  • Enhanced Reliability: ECC memory detects and corrects single-bit errors, ensuring data integrity and system stability.
  • Increased Stability: Registered memory improves signal integrity and stability in high-density memory configurations.
  • Lower Power Consumption: 1.2V operation helps to reduce power consumption and heat generation in server environments.

Additional Details:

The Samsung M393A8K40B22-CWD6Q is built with high-quality Samsung DRAM chips and undergoes rigorous testing to ensure optimal performance and reliability in demanding server environments. The RDIMM design helps to maintain signal integrity and stability, even with multiple memory modules installed. The part utilizes a x4 based component organization and adheres to JEDEC standards. Its intended use is for enterprise server environments needing high bandwidth, capacity and reliability.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess