EN
  • EN
  • DE

M393A4K40CB2-CVF

Part No M393A4K40CB2-CVF
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2933Y 4Gx72 ECC Reg/RDIMM 2Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946278-M393A4K40CB2-CVF
Series *
Ultra Librarian 3D Model Ultra Librarian M393A4K40CB2-CVF CAD Model

Description

The Samsung M393A4K40CB2-CVF is a 32GB DDR4 ECC Registered DIMM (RDIMM) module, engineered for use in servers and high-performance workstations. This memory module is designed to provide substantial capacity and reliable performance, crucial for handling demanding workloads in modern data centers and enterprise environments. Adhering to JEDEC standards, it ensures broad compatibility with various systems.

Applications:

  • Servers
  • Workstations
  • Data centers
  • Cloud computing
  • Virtualization

Features:

  • 32GB Capacity
  • DDR4 Technology
  • ECC (Error-Correcting Code)
  • RDIMM (Registered DIMM)
  • 2933 MHz Operating Speed
  • 288-Pin DIMM Form Factor
  • 1.2V Operating Voltage

Benefits:

  • High Capacity: With 32GB of memory, it supports larger workloads and more concurrent operations, ideal for memory-intensive applications.
  • Data Integrity: ECC functionality automatically detects and corrects single-bit errors, ensuring data accuracy and preventing data corruption, vital for critical applications.
  • Enhanced Stability: The RDIMM design improves signal integrity, enabling higher memory densities and greater system stability, particularly beneficial in multi-DIMM configurations.
  • Increased Performance: The 2933 MHz operating speed facilitates faster data access and processing, enhancing overall system responsiveness and performance.
  • Energy Efficiency: Operating at 1.2V, DDR4 technology reduces power consumption and heat generation compared to previous generations, contributing to lower operating costs and a greener IT environment.

Additional Details:

The Samsung M393A4K40CB2-CVF memory module is specifically tailored for server applications requiring large memory footprints and high throughput. It is suitable for running virtual machines, managing large databases, and handling complex calculations in scientific and engineering applications. The module supports advanced memory management features such as on-die termination (ODT) and dynamic calibration, which further optimize signal integrity and enhance system reliability. Its JEDEC compliance ensures compatibility with a broad range of server platforms, simplifying integration and deployment. This module helps create a more reliable and efficient server infrastructure, minimizing the risk of data errors and improving application performance.

You May Also Be Interested in

Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess