EN
  • EN
  • DE

M393A1K43DB1-CVFCO

Part No M393A1K43DB1-CVFCO
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2933Y 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946344-M393A1K43DB1-CVFCO
Series *
Ultra Librarian 3D Model Ultra Librarian M393A1K43DB1-CVFCO CAD Model

Description

The Samsung M393A1K43DB1-CVFCO is a 8GB DDR4 ECC Registered DIMM (RDIMM) server memory module. Designed for high-performance computing environments, this module enhances system stability and reliability. It operates at a speed of 2933 MHz, providing fast data transfer rates critical for demanding applications.

Applications

  • Servers requiring high memory capacity and error correction
  • Data centers
  • Cloud computing platforms
  • Virtualization environments
  • High-performance workstations

Features

  • 8GB Capacity
  • DDR4 Technology
  • 2933 MHz Speed
  • ECC Registered DIMM (RDIMM)
  • 288-Pin
  • 1.2V Voltage

Benefits

  • Increased System Stability: ECC (Error-Correcting Code) detects and corrects memory errors, preventing system crashes and data corruption.
  • Enhanced Performance: High speed (2933 MHz) reduces latency and improves overall system responsiveness.
  • High Capacity: 8GB capacity allows for running memory-intensive applications and handling large datasets.
  • Improved Reliability: Registered design enhances signal integrity, especially in systems with multiple memory modules.
  • Energy Efficient: Operates at 1.2V, reducing power consumption and heat generation.

Additional Details

This memory module is designed to meet the rigorous demands of enterprise environments. The ECC functionality is crucial for maintaining data integrity in critical applications. The registered design includes a register between the DRAM modules and the system's memory controller, which helps to stabilize signals, allowing for higher densities and faster speeds. It conforms to JEDEC standards, ensuring compatibility with a wide range of server platforms. The 288-pin configuration is standard for DDR4 memory, ensuring ease of installation. The 1.2V operating voltage helps to reduce overall power consumption and heat output, contributing to a more energy-efficient and reliable server environment. This particular module is ideal for use in servers where data integrity and system uptime are paramount.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess