EN
  • EN
  • DE

M393A1K43BB1-CTD

Part No M393A1K43BB1-CTD
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2666V 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946676-M393A1K43BB1-CTD
Series *
Ultra Librarian 3D Model Ultra Librarian M393A1K43BB1-CTD CAD Model

Description

The Samsung M393A1K43BB1-CTD is an 8GB DDR4 ECC Registered DIMM (RDIMM) server memory module. Designed for servers and high-performance workstations, it operates at a frequency of 2400MHz (PC4-2400T) and is built with Samsung's high-quality DRAM chips to ensure reliability and efficiency.

Applications:

  • Servers: Ideal for use in servers requiring high memory capacity and error correction.
  • Workstations: Suitable for high-end workstations used for professional applications like video editing, 3D rendering, and scientific simulations.
  • Data Centers: Used in data center environments to support virtualization, cloud computing, and database management systems.
  • Cloud Computing: Supports memory intensive cloud applications.

Features:

  • 8GB Capacity: Provides ample memory for demanding server applications.
  • DDR4 Technology: Operates at a lower voltage (1.2V) for reduced power consumption and heat generation.
  • 2400MHz (PC4-2400T): Offers a fast data transfer rate for improved system performance.
  • ECC Registered: Includes error correction code (ECC) to detect and correct single-bit errors, ensuring data integrity and system stability.
  • RDIMM: Registered DIMM design enhances signal integrity and allows for higher memory capacities.
  • 288-Pin: Standard DDR4 DIMM connector for compatibility with a wide range of server motherboards.

Benefits:

  • Increased System Performance: Provides a significant boost to overall system performance, allowing for faster processing and reduced latency.
  • Improved Data Integrity: ECC functionality ensures data accuracy and prevents data corruption, crucial for mission-critical applications.
  • Enhanced Reliability: High-quality Samsung DRAM chips and registered design contribute to long-term reliability and stability.
  • Reduced Power Consumption: DDR4 technology helps reduce power consumption and heat generation, leading to lower operating costs and a more environmentally friendly system.
  • Scalability: RDIMM design allows for higher memory capacities, enabling scalability to meet growing memory demands.

Additional Details:

The M393A1K43BB1-CTD is a single-ranked module with a x8 configuration. It adheres to JEDEC standards for DDR4 RDIMM modules. The module's operating temperature ranges from 0°C to 85°C. This memory module is designed to provide a stable and reliable memory solution for servers and workstations, ensuring consistent performance under heavy workloads.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess