EN
  • EN
  • DE

M392B2G70BM0-YH9

Part No M392B2G70BM0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 2Gx72 ECC Reg/RDIMM (16GB) VLP 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948958-M392B2G70BM0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M392B2G70BM0-YH9 CAD Model

Description

The Samsung M392B2G70BM0-YH9 is an 16GB DDR3-1866 Registered ECC server memory module. This memory module is designed for use in servers and high-performance workstations that require high capacity and reliability. The module operates at 1.5V and adheres to the industry-standard DDR3 specifications.

Applications:

  • High-performance servers
  • Data centers
  • Cloud computing platforms
  • Virtualization environments
  • Scientific and engineering workstations

Features:

  • 16GB capacity
  • DDR3 technology
  • 1866MHz clock speed (PC3-14900)
  • Registered ECC (Error-Correcting Code)
  • 240-pin DIMM form factor
  • 1.5V operating voltage

Benefits:

  • Increased memory capacity for demanding applications
  • Improved system stability and data integrity due to ECC
  • Enhanced performance with higher clock speed
  • Reduced downtime and maintenance costs
  • Greater overall system reliability

Technical Specifications:

The Samsung M392B2G70BM0-YH9 module features these key specifications:

  • Capacity: 16GB
  • Memory Type: DDR3
  • Speed: 1866MHz (PC3-14900)
  • Error Correction: Registered ECC
  • Rank: 2Rx4
  • Voltage: 1.5V
  • Form Factor: 240-Pin DIMM

This module is an excellent choice for users who need a reliable, high-performance DDR3 ECC registered memory solution for their servers or workstations.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess