EN
  • EN
  • DE

M392B1K70BM0-YH909

Part No M392B1K70BM0-YH909
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949413-M392B1K70BM0-YH909
Series *
Ultra Librarian 3D Model Ultra Librarian M392B1K70BM0-YH909 CAD Model

Description

The Samsung M392B1K70BM0-YH909 is an 8GB DDR3-1866 ECC Unbuffered DIMM (UDIMM). This memory module is designed for high-performance desktop PCs and workstations that require error correction without the added latency of registered memory. It operates at a frequency of 1866MHz.

Applications:

  • High-Performance Desktops: Suitable for high-end desktop PCs used for gaming, content creation, and other demanding tasks.
  • Workstations: Used in workstations for professional applications such as CAD, video editing, and software development.
  • Small Servers: Can be used in entry-level servers that require ECC memory.
  • Scientific Computing: Ideal for scientific computing applications where data integrity is crucial.

Features:

  • 8GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR3 Technology: Employs DDR3 technology for improved speed and efficiency compared to DDR2 modules.
  • 1866MHz Speed: Operates at a high frequency of 1866MHz for fast data transfer.
  • ECC Unbuffered: Includes ECC (Error-Correcting Code) to detect and correct memory errors without the added latency of registered memory.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for easy installation.
  • 1.5V Voltage: Operates at a standard voltage of 1.5V.

Benefits:

  • Enhanced Performance: Boosts system performance, especially in memory-intensive applications.
  • Improved Reliability: ECC functionality ensures data integrity and reduces the risk of system crashes due to memory errors.
  • Increased Capacity: 8GB capacity allows for running multiple applications simultaneously and handling large datasets.
  • Cost-Effective: Provides a balance of performance and affordability for desktop and workstation upgrades.
  • Reduced Latency: The unbuffered design minimizes latency compared to registered memory, improving responsiveness.

Additional Details:

The M392B1K70BM0-YH909 module is constructed with high-quality components to ensure long-term reliability and stability. It is designed to meet the demands of high-performance desktop and workstation environments. The module is compatible with a variety of desktop and workstation motherboards that support DDR3 ECC Unbuffered DIMMs. Its JEDEC standard compliance ensures compatibility with other industry-standard components.

This module is an excellent choice for upgrading existing systems or building new desktops and workstations that require high-performance, reliable memory with error correction. The ECC Unbuffered feature makes it suitable for applications where data integrity is paramount, but low latency is also important, such as content creation, scientific research, and financial analysis.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess