EN
  • EN
  • DE

M392B1G73BH0-YH908

Part No M392B1G73BH0-YH908
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949370-M392B1G73BH0-YH908
Series *
Ultra Librarian 3D Model Ultra Librarian M392B1G73BH0-YH908 CAD Model

Description

The Samsung M392B1G73BH0-YH908 is a 8GB DDR3-1866 ECC Unbuffered DIMM (UDIMM). This memory module is designed for high-performance desktop PCs and workstations where error correction is required without the added latency of registered memory.

Applications:

  • High-Performance Desktops: Suitable for high-end desktop PCs used for gaming, content creation, and other demanding tasks.
  • Workstations: Used in workstations for professional applications such as CAD, video editing, and software development.
  • Small Servers: Can be used in entry-level servers that require ECC memory.
  • Scientific Computing: Ideal for scientific computing applications where data integrity is crucial.

Features:

  • 8GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR3 Technology: Employs DDR3 technology for improved speed and efficiency compared to DDR2 modules.
  • 1866MHz Speed: Operates at a high frequency of 1866MHz for fast data transfer.
  • ECC Unbuffered: Includes ECC (Error-Correcting Code) to detect and correct memory errors without the added latency of registered memory.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for easy installation.
  • 1.5V Voltage: Operates at a standard voltage of 1.5V.

Benefits:

  • Enhanced Performance: Boosts system performance, especially in memory-intensive applications.
  • Improved Reliability: ECC functionality ensures data integrity and reduces the risk of system crashes due to memory errors.
  • Increased Capacity: 8GB capacity allows for running multiple applications simultaneously and handling large datasets.
  • Cost-Effective: Provides a balance of performance and affordability for desktop and workstation upgrades.
  • Reduced Latency: The unbuffered design minimizes latency compared to registered memory, improving responsiveness.

Additional Details:

The M392B1G73BH0-YH908 module is constructed with high-quality components to ensure long-term reliability and stability. It is designed to meet the demands of high-performance desktop and workstation environments. The module is compatible with a variety of desktop and workstation motherboards that support DDR3 ECC Unbuffered DIMMs. Its JEDEC standard compliance ensures compatibility with other industry-standard components.

This module is an excellent choice for upgrading existing systems or building new desktops and workstations that require high-performance, reliable memory with error correction. The ECC Unbuffered feature makes it suitable for applications where data integrity is paramount, but low latency is also important, such as content creation, scientific research, and financial analysis.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess