EN
  • EN
  • DE

M391B5673DH0-CK0

Part No M391B5673DH0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 256Mx72 ECC UDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948503-M391B5673DH0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M391B5673DH0-CK0 CAD Model

Description

The Samsung M391B5673DH0-CK0 is a 8GB DDR3-1600 ECC SODIMM memory module. This module is designed for use in servers, workstations, and high-performance laptops where data integrity and reliability are crucial. Its ECC (Error-Correcting Code) functionality ensures stable operation by detecting and correcting single-bit memory errors.

Applications

  • Servers
  • Workstations
  • High-Performance Laptops
  • Industrial PCs
  • Networking Devices

Features

  • Capacity: 8GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: SODIMM (Small Outline Dual Inline Memory Module)
  • Speed: 1600MHz (PC3-12800)
  • Error Correction: ECC (Error-Correcting Code)
  • Voltage: 1.5V
  • Pin Count: 204-Pin
  • CAS Latency: Typically CL11
  • Organization: Double-sided module

Benefits

  • Enhanced Data Integrity: ECC functionality prevents data corruption and system crashes by correcting single-bit memory errors.
  • Improved System Stability: Ensures stable operation in demanding environments, reducing the risk of downtime.
  • Increased System Performance: Provides faster data access and improved overall system responsiveness.
  • High Density: 8GB capacity allows for running multiple applications simultaneously and handling large datasets efficiently.
  • Compatibility: Designed to be compatible with a wide range of servers, workstations, and laptops that support DDR3 ECC SODIMM memory.

Additional Details

The M391B5673DH0-CK0 module uses a 204-pin SODIMM form factor, making it suitable for systems where space is a constraint. The ECC functionality is particularly important in applications where data integrity is critical, such as financial transactions, scientific simulations, and database management. The module is JEDEC compliant, ensuring compatibility and reliability.

Samsung is a leading manufacturer of memory products, known for their quality and performance. This module undergoes rigorous testing to ensure it meets high standards of reliability and compatibility.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess