EN
  • EN
  • DE

M391B5273BH1-CF8

Part No M391B5273BH1-CF8
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1066 512Mx72 ECC UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949641-M391B5273BH1-CF8
Series *
Ultra Librarian 3D Model Ultra Librarian M391B5273BH1-CF8 CAD Model

Description

The Samsung M391B5273BH1-CF8 is a 4GB DDR3 1600MHz ECC Unbuffered DIMM (UDIMM) memory module. It's designed for use in servers, workstations and high-end desktops requiring stable and reliable performance. The ECC functionality is crucial for maintaining data integrity in environments where even small errors can have significant consequences. This module is a suitable upgrade or replacement for compatible systems seeking to improve responsiveness and handle memory-intensive tasks more efficiently.

Applications

  • Servers requiring ECC memory to prevent data corruption.
  • High-performance workstations for professional applications such as video editing, 3D modeling, and scientific simulations.
  • Desktop computers used for demanding tasks like gaming and content creation.
  • Memory upgrades for systems that support DDR3 ECC UDIMM modules.

Features

  • 4GB capacity
  • DDR3 technology for faster data transfer rates compared to previous generations.
  • 1600MHz clock speed for high-performance operation.
  • ECC (Error Correcting Code) to detect and correct single-bit memory errors.
  • Unbuffered DIMM (UDIMM) form factor, compatible with a wide range of motherboards.
  • 240-Pin DIMM

Benefits

  • Enhanced system stability due to ECC error correction.
  • Improved multitasking capabilities, allowing for smoother operation of multiple applications simultaneously.
  • Faster data processing speeds for improved overall system performance.
  • Reduced risk of data loss or corruption due to memory errors.
  • Increased productivity for users working with memory-intensive applications.

Additional Details

The Samsung M391B5273BH1-CF8 operates at a voltage of 1.5V. Before purchasing, it's essential to verify compatibility with the target system's motherboard. Consult the motherboard's manual to confirm that it supports DDR3 ECC UDIMM memory modules with a capacity of 4GB and a clock speed of 1600MHz.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess